The PC792A is an automotive plug-in or PCB mini ISO relay with SPST NO (1A) contacts, rated for 40 A at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It includes a parallel resistor (2700 Ω for 24 VDC) and tin-plated terminals. The 24 VDC coil consumes 1.9 W, with operate and release times of 10 ms. Operating temperature ranges from -40°C to 125°C. The relay has a plastic bracket (C1) mounting, weighs 31.0 g, and measures 26.0 mm × 24.5 mm × 17.9 mm. Contacts are AgSnO₂, with a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-24C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |