The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST-NO contact form (1A), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 24 VDC coil consuming 1.9 W, a take-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. Operate and release times are both 10 ms. The relay has an operating temperature range of -40°C to 125°C and is sealed with a dust cover. It weighs 31.0 g and uses AgSnO2 contact material. Dimensions are 26.0 × 26.0 × 17.9 mm with screw terminals. Terminal plating is tin. Mechanical life is 10^7 operations, and electrical life is 10^5 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-24C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |