The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a 40A continuous current rating and a SPST-NO (1A) contact form. It uses a 24VDC coil consuming 1.9W, includes a reverse diode (1N4005), and has tin-plated terminals. The relay operates from -40°C to 125°C, withstands 750 Vrms isolation between coil and contacts, and has a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations. The case dimensions are 26.00 mm x 26.00 mm x 17.90 mm, with a weight of 31.0 g. Sockets and optional dust covers or sealed enclosures are available.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-24C1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |