The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST normally open contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It has a 12 VDC coil consuming 1.9 W, a parallel resistor for suppression, and tin-plated terminals. The relay is sealed with plug-in mounting. Operating temperature ranges from -40°C to 125°C, storage from -40°C to 155°C. It withstands 147 m/s² shock for 11 ms and 10-40 Hz vibration at 1.5 mm amplitude. Contact material is AgSnO₂ with ≤30 mΩ initial resistance. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, weight 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-12S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |