The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and a coil power of 1.9 W. It features an integrated reverse diode (1N4005) and is available in a plug-in mounting version with a plastic bracket (C1) and tin-plated terminals. The relay has an operating temperature range of -40°C to 125°C, operate and release times of 10 ms or less, and is RoHS compliant. Dimensions are 26.0 mm x 26.0 mm x 17.9 mm for the plug-in variant. Contact material is AgSnO2, insulation resistance is 100 MΩ min at 500 VDC, and dielectric strength is 500 Vrms between contacts and 750 Vrms between coil and contacts. Weight is 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-12C1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |