Picker Components Automotive Relays PC785-1C-24S-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, designed for switching high-current loads in automotive applications. It has a 1C (SPDT) contact form and is available with a 24VDC coil, sealed enclosure, and reverse diode (1N4005) for transient suppression. The relay supports a maximum contact current of 35A at 14VDC and 15A at 28VDC, with a maximum switching voltage of 75VDC and contact material of AgSnO2. It operates over a temperature range of -40°C to 125°C and has a coil power consumption of 1.3W. The device is mounted via plug-in terminals and has a weight of 21.0g. Dimensions are 25.51mm x 22.62mm x 15.14mm. Mechanical life is 1×10· operations and electrical life is 1×10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, designed for switching high-current loads in automotive applications. It has a 1C (SPDT) contact form and is available with a 24VDC coil, sealed enclosure, and reverse diode (1N4005) for transient suppression. The relay supports a maximum contact current of 35A at 14VDC and 15A at 28VDC, with a maximum switching voltage of 75VDC and contact material of AgSnO2. It operates over a temperature range of -40°C to 125°C and has a coil power consumption of 1.3W. The device is mounted via plug-in terminals and has a weight of 21.0g. Dimensions are 25.51mm x 22.62mm x 15.14mm. Mechanical life is 1×10· operations and electrical life is 1×10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC785-1C-24S-D1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC785-1C-24S-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0631S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.22 - Modular step relay 16A - 202290480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Relay module - 788-384 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers