Picker Components Automotive Relays PC785-1C-24C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A and 1C contact forms. This variant features a 24VDC coil, sealed enclosure, and resistor parallel component. It operates from -40°C to 125°C with a coil power of 1.3 W, and switches up to 35 A at 14 VDC or 15 A at 28 VDC resistive loads. Maximum switching voltage is 75 VDC, contact material is AgSnO₂, and initial contact resistance is 50 mΩ max. The relay supports 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. It measures 25.51 mm × 22.62 mm × 15.14 mm and weighs 21.0 g. Termination is solderable per 260°C for 5 s ± 0.5 s. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A and 1C contact forms. This variant features a 24VDC coil, sealed enclosure, and resistor parallel component. It operates from -40°C to 125°C with a coil power of 1.3 W, and switches up to 35 A at 14 VDC or 15 A at 28 VDC resistive loads. Maximum switching voltage is 75 VDC, contact material is AgSnO₂, and initial contact resistance is 50 mΩ max. The relay supports 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. It measures 25.51 mm × 22.62 mm × 15.14 mm and weighs 21.0 g. Termination is solderable per 260°C for 5 s ± 0.5 s. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC785-1C-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC785-1C-24C-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details