The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A and 1C contact forms, with a sealed enclosure and reverse diode protection. It operates at 24VDC coil voltage, with a coil power consumption of 1.3 W, and supports a maximum continuous current of 35 A at 14 VDC resistive load or 15 A at 28 VDC. The relay has a maximum switching voltage of 75 VDC, an operating temperature range of -40°C to 125°C, and a contact material of AgSnO₂. It is RoHS compliant and features a solderability rating of 260°C for 5 seconds. The device weighs 21.0 g and has dimensions of 25.51 mm × 22.62 mm × 16.20 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1C-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |