Picker Components Automotive Relays PC785-1C-12C-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC785 series is an automotive plug-in relay with an ISO 280 footprint, available in 1A and 1C contact forms. It operates from -40°C to 125°C and has a maximum continuous current rating of 35 A at 14 VDC for resistive loads. The relay supports a maximum switching voltage of 75 VDC and a switching power of 490 W. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The coil is rated for 12 VDC with a power consumption of 1.3 W, pick-up voltage of 7.2 VDC, and release voltage of 1.2 VDC. Operate and release times are 10 ms each. The D1 variant includes a reverse diode (1N4005) and the unit is sealed (S enclosure). It is RoHS compliant and weighs 21.0 g with a plug-in mounting style.

Datasheet Summary
Powered by GS/AI

The PC785 series is an automotive plug-in relay with an ISO 280 footprint, available in 1A and 1C contact forms. It operates from -40°C to 125°C and has a maximum continuous current rating of 35 A at 14 VDC for resistive loads. The relay supports a maximum switching voltage of 75 VDC and a switching power of 490 W. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The coil is rated for 12 VDC with a power consumption of 1.3 W, pick-up voltage of 7.2 VDC, and release voltage of 1.2 VDC. Operate and release times are 10 ms each. The D1 variant includes a reverse diode (1N4005) and the unit is sealed (S enclosure). It is RoHS compliant and weighs 21.0 g with a plug-in mounting style.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC785-1C-12C-D1-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC785-1C-12C-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 38.11 - Relay Interface Module - 381100240060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals IMQ-grande, EAC-1, CE-2, CSA, cRUus, ukca, RINA
View Details
Safety Relays - 56.OA12.2424C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details