Picker Components Picker PC785-1C-12C-D-X 280 Micro Relay, 12V, 35A, SPDT PC785-1C-12C-D-X

Description
Not Certified for Ignition Protection Picker PC785-1C-12C-D-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT Volt Rating: 12V NO Current Rating: 35A NC Current Rating: 25A Terminal Type: (5) 2.8mm blades Internal diode included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC785-1C-12C-D-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT Volt Rating: 12V NO Current Rating: 35A NC Current Rating: 25A Terminal Type: (5) 2.8mm blades Internal diode included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC785-1C-12C-D-X 280 Micro Relay, 12V, 35A, SPDT - 74662 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC785-1C-12C-D-X 280 Micro Relay, 12V, 35A, SPDT
74662
Picker PC785-1C-12C-D-X 280 Micro Relay, 12V, 35A, SPDT 74662
Not Certified for Ignition Protection Picker PC785-1C-12C-D-X 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT Volt Rating: 12V NO Current Rating: 35A NC Current Rating: 25A Terminal Type: (5) 2.8mm blades Internal diode included Sealed case enclosure Contact switching capacity up to 40A Lead free & RoHS compliant

Not Certified for Ignition Protection

  • Picker PC785-1C-12C-D-X 280 Micro Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT
  • Volt Rating: 12V
  • NO Current Rating: 35A
  • NC Current Rating: 25A
  • Terminal Type: (5) 2.8mm blades
  • Internal diode included
  • Sealed case enclosure
  • Contact switching capacity up to 40A
  • Lead free & RoHS compliant
Supplier's Site
Automotive Relays 2500-PC785-1C-12C-D-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74662 2500-PC785-1C-12C-D-X
Product Name Picker PC785-1C-12C-D-X 280 Micro Relay, 12V, 35A, SPDT Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA03.1262N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1441589 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details