The PC785 is an automotive plug-in relay with an ISO 280 footprint, designed for switching high-current DC loads. It is available in 1A (SPST NO) and 1C (SPDT) contact forms, with the PC785-1A-24S-X variant featuring a 24VDC coil, sealed enclosure, and RoHS compliance. The relay operates from -40°C to 125°C, has a maximum continuous current rating of 35 A at 14 VDC or 15 A at 28 VDC, and switches up to 75 VDC with a maximum switching power of 490 W. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Coil power consumption is 1.3 W, with a pick-up voltage of 14.4 VDC and release voltage of 2.4 VDC. Operating and release times are both 10 ms. The device is mounted as a plug-in with a weight of 21.0 g and meets dielectric strength requirements of 500 Vrms between contacts and coil.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1A-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |