Picker Components Automotive Relays PC785-1A-12S-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A (SPST NO) and 1C (SPDT) contact forms. It operates at -40°C to 125°C and handles a maximum continuous current of 35 A at 14 VDC resistive load, with a maximum switching voltage of 75 VDC. The relay has a coil power consumption of 1.3 W and includes an internal diode for coil suppression, as specified by the -D option. The unit is sealed (S), plug-in mounted, and weighs 21.0 g. Solderability meets 260°C for 5 s ± 0.5 s. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load. Initial contact resistance is 50 mΩ max. Contact material is AgSnO₂.

Datasheet Summary
Powered by GS/AI

The PC785 is an automotive plug-in relay with an ISO 280 footprint, available in 1A (SPST NO) and 1C (SPDT) contact forms. It operates at -40°C to 125°C and handles a maximum continuous current of 35 A at 14 VDC resistive load, with a maximum switching voltage of 75 VDC. The relay has a coil power consumption of 1.3 W and includes an internal diode for coil suppression, as specified by the -D option. The unit is sealed (S), plug-in mounted, and weighs 21.0 g. Solderability meets 260°C for 5 s ± 0.5 s. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load. Initial contact resistance is 50 mΩ max. Contact material is AgSnO₂.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC785-1A-12S-D-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC785-1A-12S-D-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details