The PC784-1C-24S-D-X is an automotive plug-in micro ISO relay with a SPDT (1C) contact form, designed for 24VDC coil operation and sealed enclosure. It features an internal diode for coil suppression, operates from -40°C to 125°C, and supports contact ratings of 35A at 14VDC and 15A at 28VDC for the normally open circuit. The relay has a maximum switching voltage of 28VDC, coil power consumption of 1.8W, and mechanical life of 10^7 operations with an electrical life of 10^5 operations. Dimensions are 22.10 mm × 20.50 mm × 15.40 mm, with a weight of 18.0g. The contact material is AgSnO₂, and it meets solderability standards at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1C-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |