The PC784-1C-24C-X is an automotive plug-in micro ISO relay with a SPDT (1C) contact form and a 24VDC coil. It features a sealed enclosure and is RoHS compliant. The relay operates at 1.8W with a maximum switching voltage of 28 VDC, and can handle contact currents of up to 35 A at 14 VDC resistive and 15 A at 28 VDC resistive. It has an operating temperature range of -40°C to 125°C and a physical size of 20.5 mm × 15.4 mm × 22.1 mm. Terminal strength is 8 N, and it meets solderability standards at 260°C for 5 seconds ± 0.5 seconds. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. The contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1C-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |