The PC784 series is an automotive plug-in micro ISO relay with a 1C contact form, designed for 24VDC coil operation. It features a sealed enclosure, resistor parallel component (2700 Ω), and RoHS compliance. The relay operates from -40°C to 125°C with a coil power of 1.8 W and a maximum switching voltage of 28 VDC. Contact ratings are 35 A at 14 VDC and 15 A at 28 VDC for the normally open contact, and 20 A and 10 A respectively for the normally closed contact. The package is plug-in style with dimensions of 22.10 mm × 20.50 mm × 15.40 mm. Initial contact resistance is 50 mΩ max, and it supports 1 × 10⁵ electrical operations. Solderability meets 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1C-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |