Picker Components Automotive Relays PC784-1C-24C-D1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC784 series is an automotive plug-in micro ISO relay with SPDT (1C) contact form, rated for 35A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 28VDC and power consumption of 1.8W at 24VDC. It features a reverse diode (1N4005) for coil suppression, operates from -40°C to 125°C, and has a sealed enclosure. The relay measures 22.10 mm x 20.50 mm x 15.40 mm and weighs 18.0g. Contact material is AgSnO2 with initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. The part is RoHS compliant and compatible with RS1200 or RS1215 sockets.

Datasheet Summary
Powered by GS/AI

The PC784 series is an automotive plug-in micro ISO relay with SPDT (1C) contact form, rated for 35A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 28VDC and power consumption of 1.8W at 24VDC. It features a reverse diode (1N4005) for coil suppression, operates from -40°C to 125°C, and has a sealed enclosure. The relay measures 22.10 mm x 20.50 mm x 15.40 mm and weighs 18.0g. Contact material is AgSnO2 with initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. The part is RoHS compliant and compatible with RS1200 or RS1215 sockets.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC784-1C-24C-D1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC784-1C-24C-D1-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
General Purpose Relays - 1-1393230-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0644N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers