The PC784 is an automotive plug-in micro ISO relay with a 1C contact form, designed for 24VDC coil operation and featuring a built-in diode for coil suppression. It is sealed for environmental protection and operates from -40°C to 125°C. The relay switches up to 35A at 28VDC resistive load with a maximum switching power of 560 W and contact material of AgSnO₂. The coil requires 1.8 W to operate with a pick-up voltage of 14.4 VDC and release voltage of 2.4 VDC. Dimensions are 20.5 mm × 15.4 mm × 22.1 mm. It meets a shock resistance of 100 m/s² and vibration resistance of 10-55 Hz at 1.5 mm amplitude. Solderability is rated at 260°C for 5 seconds. The component is RoHS compliant and has an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1C-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |