Automotive plug-in micro ISO relay with SPDT (1C) contact form, 12VDC coil voltage, and a reverse diode (1N4005) for coil suppression. Sealed enclosure, operating temperature range of -40°C to 125°C, contact rating of 35A at 14VDC and 15A at 28VDC resistive load, maximum switching voltage of 28VDC, and power consumption of 1.5W. Measures 22.10 x 20.50 x 15.40 mm with solder termination and AgSnO2 contacts. Mechanical life of 1 × 10⁷ operations, electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1C-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |