The PC784 series is an automotive plug-in micro ISO relay with a 1A contact form, designed for switch applications up to 28 VDC and 35 A resistive load. It features a sealed enclosure, operates from -40°C to 125°C, and includes a reverse diode (1N4005) for coil transient suppression. The relay has a 24 VDC coil with 320 Ω resistance, consuming 1.8 W, and exhibits a maximum operate time of 10 ms and release time of 10 ms. Its dimensions are 22.10 mm × 20.50 mm × 15.40 mm, with a weight of 18.0 g. The contacts are made of AgSnO₂, with initial contact resistance no greater than 50 mΩ. The part is rated for 1 × 10⁵ electrical operations and meets mechanical shock resistance of 100 m/s² for 11 ms. Solderability complies with 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |