The PC784 is an automotive plug-in micro ISO relay with a 1A contact form, designed for switching applications in harsh environments. It features a sealed enclosure, operates from -40°C to 125°C, and has a 12VDC coil with 1.5W power consumption. The relay supports 35A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 28VDC. It meets a dielectric strength of 500 Vrms between contacts and coil, and has an initial contact resistance of 50 mΩ max. The contact material is AgSnO2, and mechanical life is rated at 1×10⁷ operations. The case is a plug-in design with dimensions of 20.50 mm × 15.40 mm × 22.10 mm and weighs 18.0 g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-12S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |