Automotive plug-in micro ISO relay with SPST NO (1A) contact form, sealed enclosure, and integrated resistor for 12VDC coil operation. Measures 22.10 mm x 20.50 mm x 15.40 mm. Rated for 35A at 14VDC resistive load and 15A at 28VDC resistive load, with maximum switching voltage of 28VDC and power consumption of 1.5W. Operating temperature range is -40°C to 125°C. Features AgSnO2 contacts, 50 mΩ maximum initial contact resistance, and 1 x 10⁵ electrical operations lifespan. Solderability compliant to 260°C for 5 seconds. Weight is 18.0g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-12S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |