The PC784 series is an automotive plug-in micro ISO relay with a 1A contact form, designed for 12VDC coil operation and sealed enclosure, featuring a reverse diode (1N4005) for coil suppression. It supports a maximum switching voltage of 28 VDC and a contact rating of 35 A at 14 VDC resistive load. The relay operates within a temperature range of -40°C to 125°C, with a power consumption of 1.5 W at rated voltage. It has an initial contact resistance of 50 mΩ max, mechanical life of 1 × 10^7 operations, and electrical life of 1 × 10^5 operations. The package is plug-in style with dimensions of 22.10 mm × 20.50 mm × 15.40 mm and weighs 18.0 g. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |