The PC784 is an automotive plug-in micro ISO relay with a 1A contact form, designed for switching applications up to 35A at 14VDC or 15A at 28VDC. It has a sealed enclosure, operates at 12VDC coil voltage with 1.5W power consumption, and includes an integrated diode for coil suppression. The relay measures 22.10mm x 20.50mm x 15.40mm and is rated for operation from -40°C to 125°C. Contact material is AgSnO₂, with initial contact resistance ≤50 mΩ, and it supports 1×10⁵ electrical operations. The terminal strength is 8N, solderability is rated at 260°C for 5 seconds, and it meets shock and vibration standards of 100 m/s² for 11ms and 10-55Hz at 1.5mm amplitude, respectively.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-12S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |