The PC784 is an automotive plug-in micro ISO relay with 1A or 1C contact forms, designed for high-reliability switching in automotive applications. It has a plug-in mounting style and dimensions of 22.10 mm in length, 20.50 mm in width, and 15.40 mm in height. The relay operates from -40°C to 125°C and supports contact ratings of 35 A at 14 VDC or 15 A at 28 VDC for resistive loads, with a maximum switching voltage of 28 VDC. The coil power is 1.5 W at 12 VDC, with a pick-up voltage of 7.20 VDC and release voltage of 1.20 VDC. Contacts are made of AgSnO2, and it includes an optional dust cover for environmental protection.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |