The PC784 series is an automotive plug-in micro ISO relay with SPST NO (1A) or SPDT (1C) contact forms, designed for 12VDC or 24VDC operation. It has a sealed plug-in mounting style, operates from -40°C to 125°C, and features AgSnO2 contacts with a 35 A resistive load at 14 VDC and 28 VDC maximum switching voltage. The relay includes an internal reverse diode (1N4005), consumes 1.5 W at 12 VDC, and has a pick-up voltage of 7.2 VDC and release voltage of 1.2 VDC. Dimensions are 20.50 mm × 15.40 mm × 22.10 mm, weighing 18.0 g. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ at rated load. Solderability meets 260°C for 5 seconds. Compatible sockets include RS1105 and RS1200. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |