The PC782 is an automotive plug-in micro relay with a PCB mounting option, designed for switching resistive loads up to 35 A at 48 VDC. It features a SPDT (1C) contact form, operates at -40°C to 125°C, and uses AgSnO2 contacts. The relay has a 6 VDC coil with 1.5 W power consumption, a pick-up voltage of 4.2 VDC, and a release voltage of 0.6 VDC. It includes a parallel resistor for coil suppression, has a solderability rating of 260°C for 5 seconds, and measures 26.00 mm x 23.00 mm x 15.50 mm. The device is RoHS compliant and sealed for environmental protection.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-6S-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |