The PC782 is an automotive plug-in micro ISO PCB relay with a 1C SPDT contact form and PCB mounting. It has a 6VDC coil, a sealed enclosure, and an internal diode for coil suppression. The relay operates from -40°C to 125°C, handles up to 30A at 14VDC and 15A at 28VDC on the normally open contact, and switches a maximum of 48VDC. Contact resistance is max 50 mΩ, coil power consumption is 1.5W, and it supports 1×10⁵ electrical operations. Dimensions are 26.0 mm × 23.0 mm × 15.5 mm. Terminal strength is 4N for PCB terminals. Contact material is AgSnO₂, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-6S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |