The PC782 is an automotive plug-in micro relay with a 1C SPDT contact form, designed for PCB mounting. It measures 26.00 mm × 23.00 mm × 15.50 mm and supports contact ratings up to 30A at 14VDC and 15A at 28VDC for normally open contacts, with a maximum switching voltage of 48VDC. The coil operates at 48VDC with a power consumption of 1.5W, a coil resistance of 1920 Ω, a pick-up voltage of 33.6VDC, and a release voltage of 4.8VDC. Operating temperature ranges from -40°C to 125°C. The relay includes a parallel resistor and is sealed. Contact material is AgSnO₂ with an initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under resistive load. It complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-48C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |