The PC782-1C-P-48C-D-X is an automotive plug-in micro PCB relay with a SPDT (1C) contact form, designed for 48VDC coil operation and featuring an integrated diode for coil suppression. It is mounted on a printed circuit board with terminals rated for 4N mechanical strength. The relay operates at 1.5W coil power, with a pick-up voltage of 33.6VDC and a release voltage of 4.8VDC, and switches up to 30A at 14VDC or 15A at 28VDC resistive loads. Its contact material is AgSnO2, and it supports a maximum switching voltage of 48VDC and maximum switching power of 350W. The operating temperature range is -40°C to 125°C, with a storage temperature range of -40°C to 155°C. The relay has a mechanical service life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. It measures 26.00mm × 23.00mm × 15.50mm and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-48C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |