Picker Components Automotive Relays PC782-1C-P-24S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782-1C-P-24S-X is an automotive plug-in micro ISO PCB relay with a SPDT (1C) contact form, PCB mounting, 24VDC coil voltage, and a sealed enclosure. It has a maximum switching voltage of 48 VDC, a contact rating of 30A at 14VDC and 15A at 28VDC for the normally open contact, and 25A at 14VDC and 10A at 28VDC for the normally closed contact. The coil power is 1.5 W, with an operate time of 18.00 ms and release time of 2.40 ms. The relay operates from -40°C to 125°C, has an initial contact resistance of 50 mΩ max, and uses AgSnO2 contact material. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC782-1C-P-24S-X is an automotive plug-in micro ISO PCB relay with a SPDT (1C) contact form, PCB mounting, 24VDC coil voltage, and a sealed enclosure. It has a maximum switching voltage of 48 VDC, a contact rating of 30A at 14VDC and 15A at 28VDC for the normally open contact, and 25A at 14VDC and 10A at 28VDC for the normally closed contact. The coil power is 1.5 W, with an operate time of 18.00 ms and release time of 2.40 ms. The relay operates from -40°C to 125°C, has an initial contact resistance of 50 mΩ max, and uses AgSnO2 contact material. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1C-P-24S-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1C-P-24S-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 11.31 - Light Dependent Relay 16A - 113100240000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Safety Relays - 56.OA01.1131S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details