The PC782 is an automotive micro plug-in relay with a PCB mounting style, available in 1A and 1C contact forms. This variant features a 12VDC coil, a resistor across the coil, and a sealed enclosure. It has a contact rating of 30A at 14VDC and 15A at 28VDC for the normally open contact, and 25A at 14VDC and 10A at 28VDC for the normally closed contact, with a maximum switching voltage of 48VDC and switching power of 350W. The coil consumes 1.5W, operates in -40°C to 125°C, and has an operate time of 10ms and release time of 7ms. The relay weighs 18.5g and measures 26.0mm x 23.0mm x 15.5mm. Contact material is AgSnO₂, with initial contact resistance of 50mΩ max. The enclosure is sealed and marks RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |