The PC782 series is an automotive plug-in micro ISO PCB relay with SPDT (1C) contact form, designed for printed circuit board mounting. It supports coil voltages of 6VDC, 12VDC, 24VDC, and 48VDC, with a 1.5W power consumption for the 1C contact variant. The relay operates from -40°C to 125°C and has a maximum switching voltage of 48VDC and a contact rating of 30A at 14VDC resistive or 15A at 28VDC resistive for normally open contacts. The contacts are made of AgSnO2 with a maximum initial contact resistance of 50 mΩ. The device features a sealed enclosure and flux-tight construction, with a mechanical service life of 1 × 10⁷ operations and an electrical service life of 1 × 10⁵ operations. Physical dimensions are 26.00 mm × 23.00 mm × 15.50 mm. It complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-6S1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |