The PC782 is an automotive plug-in micro ISO PCB relay with contact forms 1A or 1C, designed for PCB mounting. It has a sealed enclosure and operates from -40°C to 125°C. With a 6VDC coil, it consumes 1.5W and has a pick-up voltage of 4.2VDC and release voltage of 0.6VDC. The contact rating is 30A at 14VDC and 15A at 28VDC for the normally open contact, and 25A and 10A respectively for the normally closed contact. Maximum switching voltage is 48VDC, maximum continuous current is 35A, and contact material is AgSnO₂. It includes an integrated diode and has dimensions of 26.00 × 23.00 × 15.50 mm. Terminal strength is 4N for PCB terminals. Mechanical life is 1×10⁷ operations; electrical life is 1×10⁵ operations at rated load. Solderability meets 260°C for 5 seconds. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-6S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |