Picker Components Automotive Relays PC782-1C-6S-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, rated for 35A at 14 VDC resistive load and 15A at 28 VDC resistive load, with a maximum switching voltage of 48 VDC and a coil power of 1.5 W for the 1C form. It operates from -40°C to 125°C and features AgSnO2 contacts. The relay has a sealed enclosure, resistor across the coil, and PCB mounting. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. It meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations, with operate time of 10 ms and release time of 7 ms at 6 VDC. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, rated for 35A at 14 VDC resistive load and 15A at 28 VDC resistive load, with a maximum switching voltage of 48 VDC and a coil power of 1.5 W for the 1C form. It operates from -40°C to 125°C and features AgSnO2 contacts. The relay has a sealed enclosure, resistor across the coil, and PCB mounting. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. It meets a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations, with operate time of 10 ms and release time of 7 ms at 6 VDC. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1C-6S-R-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1C-6S-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.6011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details