The PC782 is an automotive plug-in micro relay with a 1C contact form, designed for PCB mounting and sealed enclosure. It operates at 6VDC with a coil power of 1.5W, includes an internal diode, and is RoHS compliant. The relay supports a maximum switching voltage of 48VDC and a continuous current of 35A, with contact ratings of 30A at 14VDC and 15A at 28VDC for the normally open contacts. Its operational temperature range is -40°C to 125°C, and it has a mechanical service life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The physical dimensions are 26.00mm × 23.00mm × 15.50mm, and it weighs 18.5g. The contact material is AgSnO₂, with an initial contact resistance of 50mΩ max. The relay meets a dielectric strength of 1000Vrms between coil and contacts and 500Vrms between contacts. Solderability is rated at 260°C for 5 seconds ± 0.5s.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-6S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |