Picker Components Automotive Relays PC782-1C-6C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, designed for printed circuit board mounting. It has an operating temperature range of -40°C to 125°C and uses AgSnO2 contact material. The relay supports coil voltages of 6VDC, 12VDC, 24VDC, and 48VDC, with the 6VDC variant consuming 1.5W. Contact ratings include 30A at 14VDC and 15A at 28VDC for normally open contacts, with a maximum switching voltage of 48VDC and switching power of 350W. The device features an internal dust cover and is RoHS compliant. Dimensions are 26.00mm × 23.00mm × 15.50mm for the plug-in version, or 26.00mm × 23.00mm × 18.70mm for the PCB version. It has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under resistive loads.

Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, designed for printed circuit board mounting. It has an operating temperature range of -40°C to 125°C and uses AgSnO2 contact material. The relay supports coil voltages of 6VDC, 12VDC, 24VDC, and 48VDC, with the 6VDC variant consuming 1.5W. Contact ratings include 30A at 14VDC and 15A at 28VDC for normally open contacts, with a maximum switching voltage of 48VDC and switching power of 350W. The device features an internal dust cover and is RoHS compliant. Dimensions are 26.00mm × 23.00mm × 15.50mm for the plug-in version, or 26.00mm × 23.00mm × 18.70mm for the PCB version. It has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under resistive loads.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 2500-PC782-1C-6C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
2500-PC782-1C-6C-X
Automotive Relays 2500-PC782-1C-6C-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1C-6C-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Safety Relays - 56.OA12.1242N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-1549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers