The PC782 series is an automotive micro plug-in relay with 1A and 1C contact forms, designed for PCB or plug-in mounting, operating between -40°C and 125°C with AgSnO₂ contacts. The 1C form switches up to 30A at 14VDC and 15A at 28VDC on the normally open contact, with a maximum switching voltage of 48VDC and 1.5W coil power. For the 48VDC coil, pickup voltage is 33.6VDC, release voltage is 4.8VDC, operate time is 10ms, and release time is 7ms. The relay is sealed and flux-tight, with dimensions of 26.00 × 15.50 × 23.00 mm and a weight of 18.5g. Maximum switching power is 350W, mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. RoHS-compliant variants are available. The exact part number PC782-1C-48S1-X is not printed, but the series includes all its functional specifications.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-48S1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |