The PC782 is an automotive plug-in micro relay available in 1A and 1C contact forms, designed for PCB or plug-in mounting. This relay has a sealed enclosure, operates from -40°C to 125°C, and features a 1.5 W coil for 48 VDC operation with a pick-up voltage of 33.6 VDC and release voltage of 4.8 VDC. It supports a maximum switching voltage of 48 VDC and a continuous current rating of 35 A, with AgSnO2 contact material. The relay measures 26.0 mm × 23.0 mm × 15.5 mm and includes internal diode or resistor options. It meets a shock resistance of 100 m/s² for 11 ms and vibration resistance from 10 to 40 Hz with 2.7 mm double amplitude. The mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-48C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |