The PC782 is an automotive micro ISO PCB relay with 1A and 1C contact forms, mounted on a PCB with dimensions of 26.00 mm × 23.00 mm × 15.50 mm and weighing 18.5 g. It operates from -40°C to 125°C and uses AgSnO₂ contacts. The 1C variant with a 48 VDC coil has a coil resistance of 1920 Ω, coil power of 1.5 W, operate time of 10 ms, and release time of 7 ms. It supports a maximum switching voltage of 48 VDC and a continuous current of 35 A at 14 VDC. The maximum switching power is 350 W. The relay includes an internal diode and is RoHS compliant. Contact ratings are 30 A resistive for normally open and 25 A for normally closed at 14 VDC. Maximum switching voltage is 48 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-48C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |