The PC782 series is an automotive plug-in micro ISO PCB relay with 1A or 1C contact forms, designed for PCB or plug-in mounting. It operates from -40°C to 125°C and has a maximum switching voltage of 48 VDC. The 1C contact form supports 30A at 14VDC and 15A at 28VDC for the normally open contact, and 25A at 14VDC and 10A at 28VDC for the normally closed contact. The relay with a 24VDC coil has a coil resistance of 480 Ω, consumes 1.5W, and has a minimum release voltage of 18.00 VDC and a maximum release voltage of 384 VDC. It features a sealed enclosure, silver tin oxide contacts, and a solderability rating of 260°C for 5 seconds. Dimensions are 26.00 mm x 23.00 mm x 15.50 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-24S-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |