The PC782 is an automotive plug-in micro relay with a 1C contact form, designed for PCB mounting with an embedded diode. It operates at 24 VDC coil voltage, supports a maximum switching voltage of 48 VDC, and handles contact currents up to 30 A at 14 VDC or 15 A at 28 VDC for the normally open contact, with 10 A at 28 VDC for the normally closed contact. The relay has a power consumption of 1.5 W, operates within a temperature range of -40°C to 125°C, and features AgSnO2 contact material. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm, with quick-connect or PCB terminals. The relay is RoHS compliant and includes a dust cover. Mechanical life is rated for 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |