The PC782 is an automotive plug-in micro ISO relay with a 1C contact form, designed for PCB mounting with a sealed enclosure and internal diode. It operates at 12VDC coil voltage with a power consumption of 1.5W, switching up to 30A at 14VDC resistive load or 15A at 28VDC resistive load. The relay has a maximum switching voltage of 48VDC, operates from -40°C to 125°C, and meets a contact insulation resistance of 100MΩ min at 500VDC with a dielectric strength of 1000Vrms between coil and contacts. Dimensions are 26.00mm × 23.00mm × 15.50mm with quick-connect or PCB terminals. It is RoHS compliant and has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-12S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |