Picker Components Automotive Relays PC782-1C-12S-D-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1C-12S-D-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet
Picker PC782-1C-12S-D-X 30A Micro ISO Relay, 12VDC, SPDT, Diode - 74669 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC782-1C-12S-D-X 30A Micro ISO Relay, 12VDC, SPDT, Diode
74669
Picker PC782-1C-12S-D-X 30A Micro ISO Relay, 12VDC, SPDT, Diode 74669
Not Certified for Ignition Protection Picker Components PC782-1C-12S-D-X Micro ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Micro Relay Contact Action: SPDT (1C) Voltage Rating: 12VDC NO Current Rating: 30A NC Current Rating: 20A Terminal Type: (3) 3/16", (2) 1/4" Nickel plated terminals Sealed case enclosure Contact switching capacity up to 90A Parallel diode included

Not Certified for Ignition Protection

  • Picker Components PC782-1C-12S-D-X Micro ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Micro Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • NO Current Rating: 30A
  • NC Current Rating: 20A
  • Terminal Type: (3) 3/16", (2) 1/4"
  • Nickel plated terminals
  • Sealed case enclosure
  • Contact switching capacity up to 90A
  • Parallel diode included
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2500-PC782-1C-12S-D-X 74669
Product Name Automotive Relays Picker PC782-1C-12S-D-X 30A Micro ISO Relay, 12VDC, SPDT, Diode
Mounting Panel Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products