The PC782 is an automotive micro plug-in relay with a 1C contact form, designed for PCB mounting. It features a sealed enclosure, operates from -40°C to 125°C, and has a contact rating of 30A at 14VDC and 15A at 28VDC for normally open contacts, with a maximum switching voltage of 48VDC and 350W switching power. The relay uses AgSnO2 contact material, has an initial contact resistance of 50mΩ max, and consumes 1.5W coil power at 12VDC. Dimensions are 23.00mm × 26.00mm. Solderability is rated to 260°C for 5 seconds, and mechanical life is 1×10⁷ operations. The part includes an integrated diode and complies with RoHS.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |