The PC782 is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, designed for PCB or plug-in mounting. It has a compact size of 26.00 mm × 23.00 mm × 15.50 mm and operates from -40°C to 125°C. The 1C contact form supports a maximum switching current of 30A at 14VDC and 15A at 28VDC on the normally open contact, with a maximum switching voltage of 48VDC. The 12VDC coil variant consumes 1.5W, has a coil resistance of 120 Ω, a pickup voltage of 8.4VDC, and a release voltage of 1.2VDC. An internal resistor is included to suppress voltage spikes. Contact material is AgSnO2, with an initial contact resistance of 50 mΩ max. The relay is RoHS compliant and supports solderability per 260°C for 5 seconds. Mechanical life is 10^7 operations, electrical life is 10^5 operations. Mounting options include PCB and quick-connect terminals.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |