The PC782-1A-P-6S-D-X is an automotive plug-in micro ISO PCB relay with a 1A contact form, PCB mounting, 6VDC coil voltage, sealed enclosure, and internal diode. It has a maximum switching voltage of 48 VDC and a contact rating of 35 A at 14 VDC resistive load. The relay operates from -40°C to 125°C and consumes 1.2 W. Its dimensions are 26.00 mm × 23.00 mm × 15.50 mm, with a weight of 18.5 g. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The relay meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively, and complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-6S-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |