The PC782 is an automotive micro plug-in relay with a PCB mounting option, designed for low-profile board applications. It features a 1A contact form (SPST NO) with a contact rating of 35 A at 14 VDC resistive load and a maximum switching voltage of 48 VDC. The relay operates at 6 VDC coil voltage with a power consumption of 1.2 W, has an operate time of 10 ms, and a release time of 7 ms. It supports operating temperatures from -40°C to 125°C and uses AgSnO2 contact material. The physical dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The part includes a dust cover enclosure and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-6C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |