The PC782 series is an automotive-grade micro plug-in relay designed for PCB mounting, available in 1A (SPST NO) and 1C (SPDT) contact forms. It operates from -40°C to 125°C with a maximum switching voltage of 48 VDC and contact ratings up to 35 A at 14 VDC resistive load. The relay has an initial contact resistance of 50 mΩ max, uses AgSnO2 contact material, and consumes 1.2 W for 1A contacts. The variant with resistor protection (R) includes a parallel resistor across the coil. It features PCB terminals, measures 26.00 × 15.50 × 23.00 mm, and weighs 18.5 g. RoHS compliant (X).
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-P-6C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |