Picker Components Automotive Relays PC782-1A-P-12S1-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro ISO relay with 1A SPST normally open or 1C SPDT contact forms, designed for PCB mounting. It features a sealed enclosure, resistor across the coil, and operates from -40°C to 125°C. The relay has a contact rating of 35A at 14VDC resistive load and a maximum switching voltage of 48VDC. The 12VDC coil version consumes 1.2W, with a pick-up voltage of 8.4VDC and release voltage of 1.2VDC. Dimensions are 26.00×23.00×15.50mm with PCB terminals. Contact material is AgSnO2, initial contact resistance is 50m∥ max, and mechanical life is 1×10⁷ operations. Solderability meets 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC782 series is an automotive plug-in micro ISO relay with 1A SPST normally open or 1C SPDT contact forms, designed for PCB mounting. It features a sealed enclosure, resistor across the coil, and operates from -40°C to 125°C. The relay has a contact rating of 35A at 14VDC resistive load and a maximum switching voltage of 48VDC. The 12VDC coil version consumes 1.2W, with a pick-up voltage of 8.4VDC and release voltage of 1.2VDC. Dimensions are 26.00×23.00×15.50mm with PCB terminals. Contact material is AgSnO2, initial contact resistance is 50m∥ max, and mechanical life is 1×10⁷ operations. Solderability meets 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-P-12S1-R-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-P-12S1-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.23 - Modular step relays - 202382400000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Relays - 5492.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details