Picker Components Automotive Relays PC782-1A-P-12C-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC782-1A-P-12C-R-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC782-1A-P-12C-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202190480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details